33-958-BU -- CIRCULAR CONNECTOR
Waldom Electronics
Circular Connector
33-958-BU
Description
DIN TYPE
100 VAC VOLTAGE RATING
PIN CONTACT TYPE
8 CONTACT(S)
STRAIGHT ORIENTATION
SILVER PLATED CONTACT FINISH
CURRENT RATING 2 AMPERE
STYLE PLUG
Description
DIN TYPE
100 VAC VOLTAGE RATING
PIN CONTACT TYPE
8 CONTACT(S)
STRAIGHT ORIENTATION
SILVER PLATED CONTACT FINISH
CURRENT RATING 2 AMPERE
STYLE PLUG
Datasheet
Suppliers
DIN TYPE
100 VAC VOLTAGE RATING
PIN CONTACT TYPE
8 CONTACT(S)
STRAIGHT ORIENTATION
SILVER PLATED CONTACT FINISH
CURRENT RATING 2 AMPERE
STYLE PLUG
- DIN TYPE
- 100 VAC VOLTAGE RATING
- PIN CONTACT TYPE
- 8 CONTACT(S)
- STRAIGHT ORIENTATION
- SILVER PLATED CONTACT FINISH
- CURRENT RATING 2 AMPERE
- STYLE PLUG
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
33-958-BU |
|
Product Name
|
Circular Connector |
|
Connector Type
|
Circular / Cylindrical Connectors; DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Gender
Male / Plug
Termination
Crimp
Mounting
Cable Mount
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Mounting
Panel Mount
Current Rating
1.5 amps
View Details
Connector Type
Board to Board Connector; DIN Connector; Wire to Board Connector
Gender
Male / Plug
Geometry
Right Angle
View Details
2 suppliers