33-936-BU -- CIRCULAR CONNECTOR
Waldom Electronics
Circular Connector
33-936-BU
Description
DIN TYPE
100 VAC VOLTAGE RATING
PIN CONTACT TYPE
6 CONTACT(S)
STRAIGHT ORIENTATION
SILVER PLATED CONTACT FINISH
CURRENT RATING 2 AMPERE
STYLE PLUG
Description
DIN TYPE
100 VAC VOLTAGE RATING
PIN CONTACT TYPE
6 CONTACT(S)
STRAIGHT ORIENTATION
SILVER PLATED CONTACT FINISH
CURRENT RATING 2 AMPERE
STYLE PLUG
Datasheet
Suppliers
DIN TYPE
100 VAC VOLTAGE RATING
PIN CONTACT TYPE
6 CONTACT(S)
STRAIGHT ORIENTATION
SILVER PLATED CONTACT FINISH
CURRENT RATING 2 AMPERE
STYLE PLUG
- DIN TYPE
- 100 VAC VOLTAGE RATING
- PIN CONTACT TYPE
- 6 CONTACT(S)
- STRAIGHT ORIENTATION
- SILVER PLATED CONTACT FINISH
- CURRENT RATING 2 AMPERE
- STYLE PLUG
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
33-936-BU |
|
Product Name
|
Circular Connector |
|
Connector Type
|
Circular / Cylindrical Connectors; DIN Connector
|
Unlock Full Specs
to access all available technical data