Waldom Electronics Telephone Jacks 33-724-BU

Description
TELEPHONE JACK TYPE GC[T] BRAND BUSHING NICKEL PLATED BRASS WITH KNURLED NUT CONTACT CONFIGURATION NC CURRENT RATING 5 AMPERE MOUNTING HOLE SIZE 1/4 INCH SPRING MATERIAL NICKEL SILVER
Datasheet
Description
TELEPHONE JACK TYPE GC[T] BRAND BUSHING NICKEL PLATED BRASS WITH KNURLED NUT CONTACT CONFIGURATION NC CURRENT RATING 5 AMPERE MOUNTING HOLE SIZE 1/4 INCH SPRING MATERIAL NICKEL SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Jacks - 33-724-BU - Waldom Electronics
Rockford, IL, USA
Telephone Jacks
33-724-BU
Telephone Jacks 33-724-BU
TELEPHONE JACK TYPE GC[T] BRAND BUSHING NICKEL PLATED BRASS WITH KNURLED NUT CONTACT CONFIGURATION NC CURRENT RATING 5 AMPERE MOUNTING HOLE SIZE 1/4 INCH SPRING MATERIAL NICKEL SILVER
  • TELEPHONE JACK TYPE
  • GC[T] BRAND
  • BUSHING NICKEL PLATED BRASS WITH KNURLED NUT
  • CONTACT CONFIGURATION NC
  • CURRENT RATING 5 AMPERE
  • MOUNTING HOLE SIZE 1/4 INCH
  • SPRING MATERIAL NICKEL SILVER
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Electrical Connectors
Product Number 33-724-BU
Product Name Telephone Jacks
Connector Type Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Push-in X connector - QBX-5/32T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2000-1203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
0.025″ Sq. Socket Jumper, 28 AWG PVC Test Lead - SALE-9120 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details