Waldom Electronics Circular Connector 33-292-BU

Description
60 HZ FREQUENCY RATING 2000 V VOLTAGE RATING PANEL MOUNTING BRASS CONTACT MATERIAL 420HA GENERAL ELECTRIC CO SOCKET CONTACT TYPE STRAIGHT ORIENTATION NICKEL PLATED CONTACT FINISH CURRENT RATING 15 AMPERE STYLE RECEPTACLE
Datasheet
Description
60 HZ FREQUENCY RATING 2000 V VOLTAGE RATING PANEL MOUNTING BRASS CONTACT MATERIAL 420HA GENERAL ELECTRIC CO SOCKET CONTACT TYPE STRAIGHT ORIENTATION NICKEL PLATED CONTACT FINISH CURRENT RATING 15 AMPERE STYLE RECEPTACLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector - 33-292-BU - Waldom Electronics
Rockford, IL, USA
Circular Connector
33-292-BU
Circular Connector 33-292-BU
60 HZ FREQUENCY RATING 2000 V VOLTAGE RATING PANEL MOUNTING BRASS CONTACT MATERIAL 420HA GENERAL ELECTRIC CO SOCKET CONTACT TYPE STRAIGHT ORIENTATION NICKEL PLATED CONTACT FINISH CURRENT RATING 15 AMPERE STYLE RECEPTACLE
  • 60 HZ FREQUENCY RATING
  • 2000 V VOLTAGE RATING
  • PANEL MOUNTING
  • BRASS CONTACT MATERIAL
  • 420HA
  • GENERAL ELECTRIC CO
  • SOCKET CONTACT TYPE
  • STRAIGHT ORIENTATION
  • NICKEL PLATED CONTACT FINISH
  • CURRENT RATING 15 AMPERE
  • STYLE RECEPTACLE
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Electrical Connectors
Product Number 33-292-BU
Product Name Circular Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact - 1328g2-bk - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
2 suppliers
Circular Connector Accessories - BRF.2K.200.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers