Waldom Electronics Circular Connector 33-280-BU

Description
60 HZ FREQUENCY RATING 2000 V VOLTAGE RATING PANEL MOUNTING 420HA GENERAL ELECTRIC CO SOCKET CONTACT TYPE STRAIGHT ORIENTATION CURRENT RATING 30 AMPERE STYLE RECEPTACLE
Datasheet
Description
60 HZ FREQUENCY RATING 2000 V VOLTAGE RATING PANEL MOUNTING 420HA GENERAL ELECTRIC CO SOCKET CONTACT TYPE STRAIGHT ORIENTATION CURRENT RATING 30 AMPERE STYLE RECEPTACLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector - 33-280-BU - Waldom Electronics
Rockford, IL, USA
Circular Connector
33-280-BU
Circular Connector 33-280-BU
60 HZ FREQUENCY RATING 2000 V VOLTAGE RATING PANEL MOUNTING 420HA GENERAL ELECTRIC CO SOCKET CONTACT TYPE STRAIGHT ORIENTATION CURRENT RATING 30 AMPERE STYLE RECEPTACLE
  • 60 HZ FREQUENCY RATING
  • 2000 V VOLTAGE RATING
  • PANEL MOUNTING
  • 420HA
  • GENERAL ELECTRIC CO
  • SOCKET CONTACT TYPE
  • STRAIGHT ORIENTATION
  • CURRENT RATING 30 AMPERE
  • STYLE RECEPTACLE
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Electrical Connectors
Product Number 33-280-BU
Product Name Circular Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm BNC 90° Plug - 190413(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
HyperMod Series: Heavy Duty Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Chameleon - 027-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details