Waldom Electronics Circular Connector 33-188-BU

Description
BANANA TYPE 60 HZ FREQUENCY RATING 750 V VOLTAGE RATING BRASS CONTACT MATERIAL 420HA GENERAL ELECTRIC CO SOCKET CONTACT TYPE STRAIGHT ORIENTATION NICKEL PLATED CONTACT FINISH CURRENT RATING 15 AMPERE STYLE JACK
Datasheet
Description
BANANA TYPE 60 HZ FREQUENCY RATING 750 V VOLTAGE RATING BRASS CONTACT MATERIAL 420HA GENERAL ELECTRIC CO SOCKET CONTACT TYPE STRAIGHT ORIENTATION NICKEL PLATED CONTACT FINISH CURRENT RATING 15 AMPERE STYLE JACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector - 33-188-BU - Waldom Electronics
Rockford, IL, USA
Circular Connector
33-188-BU
Circular Connector 33-188-BU
BANANA TYPE 60 HZ FREQUENCY RATING 750 V VOLTAGE RATING BRASS CONTACT MATERIAL 420HA GENERAL ELECTRIC CO SOCKET CONTACT TYPE STRAIGHT ORIENTATION NICKEL PLATED CONTACT FINISH CURRENT RATING 15 AMPERE STYLE JACK
  • BANANA TYPE
  • 60 HZ FREQUENCY RATING
  • 750 V VOLTAGE RATING
  • BRASS CONTACT MATERIAL
  • 420HA
  • GENERAL ELECTRIC CO
  • SOCKET CONTACT TYPE
  • STRAIGHT ORIENTATION
  • NICKEL PLATED CONTACT FINISH
  • CURRENT RATING 15 AMPERE
  • STYLE JACK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Electrical Connectors
Product Number 33-188-BU
Product Name Circular Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30864-MECA7-500T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
50 Ohm BNC 90° Plug - 190413(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Optical Backplane Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board to Board Connector
View Details