Waldom Electronics RF Connector 33-1555-BU

Description
BNC JACK TYPE VIDEO SYSTEM APPLICATION STRAIGHT BODY STYLE
Datasheet
Description
BNC JACK TYPE VIDEO SYSTEM APPLICATION STRAIGHT BODY STYLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connector - 33-1555-BU - Waldom Electronics
Rockford, IL, USA
RF Connector
33-1555-BU
RF Connector 33-1555-BU
BNC JACK TYPE VIDEO SYSTEM APPLICATION STRAIGHT BODY STYLE
  • BNC JACK TYPE
  • VIDEO SYSTEM APPLICATION
  • STRAIGHT BODY STYLE
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category RF and Microwave Connectors
Product Number 33-1555-BU
Product Name RF Connector
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Coax Connectors - 1059691-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Through Hole - Solder
Coupling Push-On
View Details
4 suppliers
Coaxial Adapters - 2826938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 4.000 GHz
View Details
Cable Connectors - NC2-FRG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details