Waldom Electronics Telephone Jacks 33-101-BU

Description
TELEPHONE JACK TYPE GC[T] BRAND BUSHING NICKEL PLATED BRASS CONTACT CONFIGURATION NC CURRENT RATING 5 AMPERE MOUNTING PANEL MOUNTING HOLE SIZE 1/4 INCH SPRING MATERIAL NICKEL SILVER VOLTAGE RATING 1.2 KV AT 60 HZ
Datasheet
Description
TELEPHONE JACK TYPE GC[T] BRAND BUSHING NICKEL PLATED BRASS CONTACT CONFIGURATION NC CURRENT RATING 5 AMPERE MOUNTING PANEL MOUNTING HOLE SIZE 1/4 INCH SPRING MATERIAL NICKEL SILVER VOLTAGE RATING 1.2 KV AT 60 HZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telephone Jacks - 33-101-BU - Waldom Electronics
Rockford, IL, USA
Telephone Jacks
33-101-BU
Telephone Jacks 33-101-BU
TELEPHONE JACK TYPE GC[T] BRAND BUSHING NICKEL PLATED BRASS CONTACT CONFIGURATION NC CURRENT RATING 5 AMPERE MOUNTING PANEL MOUNTING HOLE SIZE 1/4 INCH SPRING MATERIAL NICKEL SILVER VOLTAGE RATING 1.2 KV AT 60 HZ
  • TELEPHONE JACK TYPE
  • GC[T] BRAND
  • BUSHING NICKEL PLATED BRASS
  • CONTACT CONFIGURATION NC
  • CURRENT RATING 5 AMPERE
  • MOUNTING PANEL
  • MOUNTING HOLE SIZE 1/4 INCH
  • SPRING MATERIAL NICKEL SILVER
  • VOLTAGE RATING 1.2 KV AT 60 HZ
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Electrical Connectors
Product Number 33-101-BU
Product Name Telephone Jacks
Connector Type Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
50 Ohm C Connector, C Straight Plug - 190106 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-103-835-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details