Waldom Electronics Cable Assembly 32-3165

Description
APPLICATION TELEVISION CONNECTOR AT ONE END 4 PIN S CONNECTOR PLUG CONNECTOR AT OTHER END 4 PIN S CONNECTOR PLUG LENGTH 6 FT LENGTH IN METERS 1.8288 LENGTH IN METERS - UOM M
Datasheet
Description
APPLICATION TELEVISION CONNECTOR AT ONE END 4 PIN S CONNECTOR PLUG CONNECTOR AT OTHER END 4 PIN S CONNECTOR PLUG LENGTH 6 FT LENGTH IN METERS 1.8288 LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 32-3165 - Waldom Electronics
Rockford, IL, USA
Cable Assembly
32-3165
Cable Assembly 32-3165
APPLICATION TELEVISION CONNECTOR AT ONE END 4 PIN S CONNECTOR PLUG CONNECTOR AT OTHER END 4 PIN S CONNECTOR PLUG LENGTH 6 FT LENGTH IN METERS 1.8288 LENGTH IN METERS - UOM M
  • APPLICATION TELEVISION
  • CONNECTOR AT ONE END 4 PIN S CONNECTOR PLUG
  • CONNECTOR AT OTHER END 4 PIN S CONNECTOR PLUG
  • LENGTH 6 FT
  • LENGTH IN METERS 1.8288
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Cable Assemblies
Product Number 32-3165
Product Name Cable Assembly
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details