Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
WALDOM ELECTRONICS
30-8689 -- MODULAR JACK
Waldom Electronics
Modular Jack
30-8689
Description
MODULAR JACK TYPE WHITE COLOR 8 WIRE RJ45 CONFIGURATION UL, CSA APPROVAL BASE BOARD/WALL, SURFACE MOUNTING GC[T] BRAND
Waldom Electronics
Done
Datasheet
Description
MODULAR JACK TYPE WHITE COLOR 8 WIRE RJ45 CONFIGURATION UL, CSA APPROVAL BASE BOARD/WALL, SURFACE MOUNTING GC[T] BRAND
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Waldom Electronics
Rockford, IL, USA
Modular Jack
30-8689
Modular Jack
30-8689
MODULAR JACK TYPE WHITE COLOR 8 WIRE RJ45 CONFIGURATION UL, CSA APPROVAL BASE BOARD/WALL, SURFACE MOUNTING GC[T] BRAND
MODULAR JACK TYPE
WHITE COLOR
8 WIRE RJ45 CONFIGURATION
UL, CSA APPROVAL
BASE BOARD/WALL, SURFACE MOUNTING
GC[T] BRAND
Supplier's Site
Datasheet
Technical Specifications
Waldom Electronics
Product Category
Electrical Connectors
Product Number
30-8689
Product Name
Modular Jack
Connector Type
Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Nano Strip Connectors
A79000-001
Specs
Connector Type
Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector; Wire to Wire Connector
Gender
Male / Plug
Geometry
Straight
View Details
Anderson Power Products
Power Connectors
1345G5
View Details
3
suppliers
PIC Wire & Cable
50 Ohm BNC 90° Plug (Long)
150113-L
Specs
Geometry
Right Angle
View Details
SCHURTER Inc
Mga-A Fuse Ff 2A Schurter
3-103-113
View Details