30-467 -- POWER SUPPLY/APPLIANCE CORD
Waldom Electronics
Power Supply/Appliance Cord
30-467
Description
6 FT
1.8288 LENGTH IN METERS
TAPE RECORDER APPLICATION
2 CONDUCTOR(S)
18 AWG CONDUCTOR SIZE
SPT-1 CORD TYPE
FEMALE CONNECTOR OUTLET
MALE PLUG INLET
GC[T] BRAND
LENGTH IN METERS - UOM M
Description
6 FT
1.8288 LENGTH IN METERS
TAPE RECORDER APPLICATION
2 CONDUCTOR(S)
18 AWG CONDUCTOR SIZE
SPT-1 CORD TYPE
FEMALE CONNECTOR OUTLET
MALE PLUG INLET
GC[T] BRAND
LENGTH IN METERS - UOM M
Datasheet
Suppliers
Power Supply/Appliance Cord
30-467
6 FT
1.8288 LENGTH IN METERS
TAPE RECORDER APPLICATION
2 CONDUCTOR(S)
18 AWG CONDUCTOR SIZE
SPT-1 CORD TYPE
FEMALE CONNECTOR OUTLET
MALE PLUG INLET
GC[T] BRAND
LENGTH IN METERS - UOM M
- 6 FT
- 1.8288 LENGTH IN METERS
- TAPE RECORDER APPLICATION
- 2 CONDUCTOR(S)
- 18 AWG CONDUCTOR SIZE
- SPT-1 CORD TYPE
- FEMALE CONNECTOR OUTLET
- MALE PLUG INLET
- GC[T] BRAND
- LENGTH IN METERS - UOM M
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
30-467 |
|
Product Name
|
Power Supply/Appliance Cord |
|
Number of Conductors
|
2
|
Unlock Full Specs
to access all available technical data
Similar Products
Cord Color
Black, Brown
Approvals
UL Listing Mark
Male End Type
Standard Molded Male Plugwith Brass Blades at One End
View Details
Pelonis Technologies, Inc.
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors
2
Cord Length
24.02 inch (610 mm)
View Details
Approvals
RoHS; EU RoHS Compliant
Number of Conductors
3
Cord Length
7.87 inch (200 mm)
View Details