Waldom Electronics Cable Assembly 30-410

Description
APPLICATION STEREO CABLE TYPE SHIELDED CONNECTOR AT ONE END DUAL PHONO PLUG CONNECTOR AT OTHER END DUAL RCA JACK LENGTH 3 FT LENGTH IN METERS .9144 LENGTH IN METERS - UOM M
Datasheet
Description
APPLICATION STEREO CABLE TYPE SHIELDED CONNECTOR AT ONE END DUAL PHONO PLUG CONNECTOR AT OTHER END DUAL RCA JACK LENGTH 3 FT LENGTH IN METERS .9144 LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 30-410 - Waldom Electronics
Rockford, IL, USA
Cable Assembly
30-410
Cable Assembly 30-410
APPLICATION STEREO CABLE TYPE SHIELDED CONNECTOR AT ONE END DUAL PHONO PLUG CONNECTOR AT OTHER END DUAL RCA JACK LENGTH 3 FT LENGTH IN METERS .9144 LENGTH IN METERS - UOM M
  • APPLICATION STEREO
  • CABLE TYPE SHIELDED
  • CONNECTOR AT ONE END DUAL PHONO PLUG
  • CONNECTOR AT OTHER END DUAL RCA JACK
  • LENGTH 3 FT
  • LENGTH IN METERS .9144
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Cable Assemblies
Product Number 30-410
Product Name Cable Assembly
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
3 Pos. Female Receptacle 8 AWG Straight Cable Assembly, 300mm, double-end, Thumbscrews - KA1-FSVA1-3-0300A-FVA1 - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details