Waldom Electronics Speakers 30-3562

Description
3-WAY INDOOR/OUTDOOR SPEAKER TYPE 80 MAX. WATTAGE 5 WARRANTY IN YEARS 1 INDOOR/OUTDOOR POLYPROPYLENE CONE MATERIAL BLACK CASE COLOR FAMILY 1 MAGNETICALLY SHIELDED EPITOME. BRAND SENSITIVITY 90 DB WARRANTY IN YEARS - UOM YEARS
Datasheet
Description
3-WAY INDOOR/OUTDOOR SPEAKER TYPE 80 MAX. WATTAGE 5 WARRANTY IN YEARS 1 INDOOR/OUTDOOR POLYPROPYLENE CONE MATERIAL BLACK CASE COLOR FAMILY 1 MAGNETICALLY SHIELDED EPITOME. BRAND SENSITIVITY 90 DB WARRANTY IN YEARS - UOM YEARS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 30-3562 - Waldom Electronics
Rockford, IL, USA
Speakers
30-3562
Speakers 30-3562
3-WAY INDOOR/OUTDOOR SPEAKER TYPE 80 MAX. WATTAGE 5 WARRANTY IN YEARS 1 INDOOR/OUTDOOR POLYPROPYLENE CONE MATERIAL BLACK CASE COLOR FAMILY 1 MAGNETICALLY SHIELDED EPITOME. BRAND SENSITIVITY 90 DB WARRANTY IN YEARS - UOM YEARS
  • 3-WAY INDOOR/OUTDOOR SPEAKER TYPE
  • 80 MAX. WATTAGE
  • 5 WARRANTY IN YEARS
  • 1 INDOOR/OUTDOOR
  • POLYPROPYLENE CONE MATERIAL
  • BLACK CASE COLOR FAMILY
  • 1 MAGNETICALLY SHIELDED
  • EPITOME. BRAND
  • SENSITIVITY 90 DB
  • WARRANTY IN YEARS - UOM YEARS
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Speakers
Product Number 30-3562
Product Name Speakers
SPL 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PSR-50F08S-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 91 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
4 suppliers