Waldom Electronics Speakers 30-3511

Description
INDOOR/OUTDOOR SPEAKER TYPE 80 MAX. WATTAGE 5 WARRANTY IN YEARS 1 INDOOR/OUTDOOR POLYPROPYLENE CONE MATERIAL WHITE CASE COLOR FAMILY EPITOME. BRAND SENSITIVITY 89 DB WARRANTY IN YEARS - UOM YEARS
Datasheet
Description
INDOOR/OUTDOOR SPEAKER TYPE 80 MAX. WATTAGE 5 WARRANTY IN YEARS 1 INDOOR/OUTDOOR POLYPROPYLENE CONE MATERIAL WHITE CASE COLOR FAMILY EPITOME. BRAND SENSITIVITY 89 DB WARRANTY IN YEARS - UOM YEARS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 30-3511 - Waldom Electronics
Rockford, IL, USA
Speakers
30-3511
Speakers 30-3511
INDOOR/OUTDOOR SPEAKER TYPE 80 MAX. WATTAGE 5 WARRANTY IN YEARS 1 INDOOR/OUTDOOR POLYPROPYLENE CONE MATERIAL WHITE CASE COLOR FAMILY EPITOME. BRAND SENSITIVITY 89 DB WARRANTY IN YEARS - UOM YEARS
  • INDOOR/OUTDOOR SPEAKER TYPE
  • 80 MAX. WATTAGE
  • 5 WARRANTY IN YEARS
  • 1 INDOOR/OUTDOOR
  • POLYPROPYLENE CONE MATERIAL
  • WHITE CASE COLOR FAMILY
  • EPITOME. BRAND
  • SENSITIVITY 89 DB
  • WARRANTY IN YEARS - UOM YEARS
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Speakers
Product Number 30-3511
Product Name Speakers
SPL 89 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.74 inch (95 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details