30-3155 -- POWER SUPPLY/APPLIANCE CORD
Waldom Electronics
Power Supply/Appliance Cord
30-3155
Description
6 FT
1.8288 LENGTH IN METERS
CELLULAR PHONE, CIRCUIT BREAKER, RADAR DETECTOR, RADIO, TAPE RECORDER APPLICATION
CIGARETTE LIGHTER PLUG OUTLET
MALE PLUG 90 DEG INLET
LENGTH IN METERS - UOM M
Description
6 FT
1.8288 LENGTH IN METERS
CELLULAR PHONE, CIRCUIT BREAKER, RADAR DETECTOR, RADIO, TAPE RECORDER APPLICATION
CIGARETTE LIGHTER PLUG OUTLET
MALE PLUG 90 DEG INLET
LENGTH IN METERS - UOM M
Datasheet
Suppliers
Power Supply/Appliance Cord
30-3155
6 FT
1.8288 LENGTH IN METERS
CELLULAR PHONE, CIRCUIT BREAKER, RADAR DETECTOR, RADIO, TAPE RECORDER APPLICATION
CIGARETTE LIGHTER PLUG OUTLET
MALE PLUG 90 DEG INLET
LENGTH IN METERS - UOM M
- 6 FT
- 1.8288 LENGTH IN METERS
- CELLULAR PHONE, CIRCUIT BREAKER, RADAR DETECTOR, RADIO, TAPE RECORDER APPLICATION
- CIGARETTE LIGHTER PLUG OUTLET
- MALE PLUG 90 DEG INLET
- LENGTH IN METERS - UOM M
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
30-3155 |
|
Product Name
|
Power Supply/Appliance Cord |
|
Cord Length
|
72 inch (1829 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Cord Color
Black
Approvals
UL Listing Mark
Male End Type
Standard Molded Male Plugwith Brass Blades at One End
View Details
Pelonis Technologies, Inc.
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors
2
Cord Length
72.01 inch (1829 mm)
View Details
Approvals
RoHS; EU RoHS Compliant
Number of Conductors
3
Cord Length
13.77 inch (350 mm)
View Details