Waldom Electronics Cable Assembly 30-1808

Description
CABLE TYPE SHIELDED CONNECTOR AT ONE END MINIATURE PHONE PLUG CONNECTOR AT OTHER END MINIATURE PHONE PLUG LENGTH 3 FT LENGTH IN METERS .9144 LENGTH IN METERS - UOM M
Datasheet
Description
CABLE TYPE SHIELDED CONNECTOR AT ONE END MINIATURE PHONE PLUG CONNECTOR AT OTHER END MINIATURE PHONE PLUG LENGTH 3 FT LENGTH IN METERS .9144 LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 30-1808 - Waldom Electronics
Rockford, IL, USA
Cable Assembly
30-1808
Cable Assembly 30-1808
CABLE TYPE SHIELDED CONNECTOR AT ONE END MINIATURE PHONE PLUG CONNECTOR AT OTHER END MINIATURE PHONE PLUG LENGTH 3 FT LENGTH IN METERS .9144 LENGTH IN METERS - UOM M
  • CABLE TYPE SHIELDED
  • CONNECTOR AT ONE END MINIATURE PHONE PLUG
  • CONNECTOR AT OTHER END MINIATURE PHONE PLUG
  • LENGTH 3 FT
  • LENGTH IN METERS .9144
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Cable Assemblies
Product Number 30-1808
Product Name Cable Assembly
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details