Waldom Electronics Cable Assembly 30-1708

Description
CABLE TYPE UNSHIELDED CONDUCTOR SIZE 24 AWG CONNECTOR AT ONE END RCA PHONO PLUG CONNECTOR AT OTHER END RCA PHONO PLUG LENGTH 40 FT LENGTH IN METERS 12.192 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 2
Datasheet
Description
CABLE TYPE UNSHIELDED CONDUCTOR SIZE 24 AWG CONNECTOR AT ONE END RCA PHONO PLUG CONNECTOR AT OTHER END RCA PHONO PLUG LENGTH 40 FT LENGTH IN METERS 12.192 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 30-1708 - Waldom Electronics
Rockford, IL, USA
Cable Assembly
30-1708
Cable Assembly 30-1708
CABLE TYPE UNSHIELDED CONDUCTOR SIZE 24 AWG CONNECTOR AT ONE END RCA PHONO PLUG CONNECTOR AT OTHER END RCA PHONO PLUG LENGTH 40 FT LENGTH IN METERS 12.192 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 2
  • CABLE TYPE UNSHIELDED
  • CONDUCTOR SIZE 24 AWG
  • CONNECTOR AT ONE END RCA PHONO PLUG
  • CONNECTOR AT OTHER END RCA PHONO PLUG
  • LENGTH 40 FT
  • LENGTH IN METERS 12.192
  • LENGTH IN METERS - UOM M
  • NUMBER OF CONDUCTORS 2
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Cable Assemblies
Product Number 30-1708
Product Name Cable Assembly
Cable Length 40 ft (122 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to XH Macro-Hook and Alligator, Twisted Pair Test Cable - 3051XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details