Waldom Electronics Cable Assembly 30-1707

Description
CABLE TYPE UNSHIELDED CONDUCTOR SIZE 18 AWG CONNECTOR AT ONE END RCA PHONO PLUG CONNECTOR AT OTHER END RCA PHONO PLUG LENGTH 40 FT LENGTH IN METERS 12.192 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 2
Datasheet
Description
CABLE TYPE UNSHIELDED CONDUCTOR SIZE 18 AWG CONNECTOR AT ONE END RCA PHONO PLUG CONNECTOR AT OTHER END RCA PHONO PLUG LENGTH 40 FT LENGTH IN METERS 12.192 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 30-1707 - Waldom Electronics
Rockford, IL, USA
Cable Assembly
30-1707
Cable Assembly 30-1707
CABLE TYPE UNSHIELDED CONDUCTOR SIZE 18 AWG CONNECTOR AT ONE END RCA PHONO PLUG CONNECTOR AT OTHER END RCA PHONO PLUG LENGTH 40 FT LENGTH IN METERS 12.192 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 2
  • CABLE TYPE UNSHIELDED
  • CONDUCTOR SIZE 18 AWG
  • CONNECTOR AT ONE END RCA PHONO PLUG
  • CONNECTOR AT OTHER END RCA PHONO PLUG
  • LENGTH 40 FT
  • LENGTH IN METERS 12.192
  • LENGTH IN METERS - UOM M
  • NUMBER OF CONDUCTORS 2
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Cable Assemblies
Product Number 30-1707
Product Name Cable Assembly
Cable Length 40 ft (122 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details