Waldom Electronics Cable Assembly 30-1706

Description
CABLE TYPE UNSHIELDED CONDUCTOR SIZE 24 AWG CONNECTOR AT ONE END RCA PHONO PLUG CONNECTOR AT OTHER END RCA PHONO PLUG LENGTH 20 FT LENGTH IN METERS 6.096 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 2
Datasheet
Description
CABLE TYPE UNSHIELDED CONDUCTOR SIZE 24 AWG CONNECTOR AT ONE END RCA PHONO PLUG CONNECTOR AT OTHER END RCA PHONO PLUG LENGTH 20 FT LENGTH IN METERS 6.096 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 30-1706 - Waldom Electronics
Rockford, IL, USA
Cable Assembly
30-1706
Cable Assembly 30-1706
CABLE TYPE UNSHIELDED CONDUCTOR SIZE 24 AWG CONNECTOR AT ONE END RCA PHONO PLUG CONNECTOR AT OTHER END RCA PHONO PLUG LENGTH 20 FT LENGTH IN METERS 6.096 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 2
  • CABLE TYPE UNSHIELDED
  • CONDUCTOR SIZE 24 AWG
  • CONNECTOR AT ONE END RCA PHONO PLUG
  • CONNECTOR AT OTHER END RCA PHONO PLUG
  • LENGTH 20 FT
  • LENGTH IN METERS 6.096
  • LENGTH IN METERS - UOM M
  • NUMBER OF CONDUCTORS 2
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Cable Assemblies
Product Number 30-1706
Product Name Cable Assembly
Cable Length 20 ft (60.96 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1002 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details