Waldom Electronics Cable Assembly 30-1705

Description
CABLE TYPE UNSHIELDED CONDUCTOR SIZE 18 AWG CONNECTOR AT ONE END RCA PHONO PLUG CONNECTOR AT OTHER END RCA PHONO PLUG LENGTH 20 FT LENGTH IN METERS 6.096 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 2
Datasheet
Description
CABLE TYPE UNSHIELDED CONDUCTOR SIZE 18 AWG CONNECTOR AT ONE END RCA PHONO PLUG CONNECTOR AT OTHER END RCA PHONO PLUG LENGTH 20 FT LENGTH IN METERS 6.096 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 30-1705 - Waldom Electronics
Rockford, IL, USA
Cable Assembly
30-1705
Cable Assembly 30-1705
CABLE TYPE UNSHIELDED CONDUCTOR SIZE 18 AWG CONNECTOR AT ONE END RCA PHONO PLUG CONNECTOR AT OTHER END RCA PHONO PLUG LENGTH 20 FT LENGTH IN METERS 6.096 LENGTH IN METERS - UOM M NUMBER OF CONDUCTORS 2
  • CABLE TYPE UNSHIELDED
  • CONDUCTOR SIZE 18 AWG
  • CONNECTOR AT ONE END RCA PHONO PLUG
  • CONNECTOR AT OTHER END RCA PHONO PLUG
  • LENGTH 20 FT
  • LENGTH IN METERS 6.096
  • LENGTH IN METERS - UOM M
  • NUMBER OF CONDUCTORS 2
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Cable Assemblies
Product Number 30-1705
Product Name Cable Assembly
Cable Length 20 ft (60.96 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details