Waldom Electronics Circular Connector 30-1004

Description
BANANA TYPE PHOSPHOR BRONZE CONTACT MATERIAL PIN CONTACT TYPE STRAIGHT ORIENTATION NICKEL PLATED CONTACT FINISH CURRENT RATING 15 AMPERE STYLE PLUG TERMINAL TYPE SCREW
Datasheet
Description
BANANA TYPE PHOSPHOR BRONZE CONTACT MATERIAL PIN CONTACT TYPE STRAIGHT ORIENTATION NICKEL PLATED CONTACT FINISH CURRENT RATING 15 AMPERE STYLE PLUG TERMINAL TYPE SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector - 30-1004 - Waldom Electronics
Rockford, IL, USA
Circular Connector
30-1004
Circular Connector 30-1004
BANANA TYPE PHOSPHOR BRONZE CONTACT MATERIAL PIN CONTACT TYPE STRAIGHT ORIENTATION NICKEL PLATED CONTACT FINISH CURRENT RATING 15 AMPERE STYLE PLUG TERMINAL TYPE SCREW
  • BANANA TYPE
  • PHOSPHOR BRONZE CONTACT MATERIAL
  • PIN CONTACT TYPE
  • STRAIGHT ORIENTATION
  • NICKEL PLATED CONTACT FINISH
  • CURRENT RATING 15 AMPERE
  • STYLE PLUG
  • TERMINAL TYPE SCREW
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Electrical Connectors
Product Number 30-1004
Product Name Circular Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190402 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
BrightConnX™ Rugged MRD - MRDBG05L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers