Waldom Electronics Mechanical Hand Held Crimping Tool 12-466

Description
FULL CYCLE RATCHET, SPRING LOADED TYPE 26 TO 20 AWG CABLE SIZE VINYL, INSULATED HANDLE TYPE BLACK OXIDE HCS TOOL HANDLE MATERIAL RED HANDLE COLOR GC[T] BRAND APPLICATION CRIMP CLOSE BARREL, SCREW MACHINE PIN, SOCKET STYLE CONTACT
Datasheet
Description
FULL CYCLE RATCHET, SPRING LOADED TYPE 26 TO 20 AWG CABLE SIZE VINYL, INSULATED HANDLE TYPE BLACK OXIDE HCS TOOL HANDLE MATERIAL RED HANDLE COLOR GC[T] BRAND APPLICATION CRIMP CLOSE BARREL, SCREW MACHINE PIN, SOCKET STYLE CONTACT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Hand Held Crimping Tool - 12-466 - Waldom Electronics
Rockford, IL, USA
Mechanical Hand Held Crimping Tool
12-466
Mechanical Hand Held Crimping Tool 12-466
FULL CYCLE RATCHET, SPRING LOADED TYPE 26 TO 20 AWG CABLE SIZE VINYL, INSULATED HANDLE TYPE BLACK OXIDE HCS TOOL HANDLE MATERIAL RED HANDLE COLOR GC[T] BRAND APPLICATION CRIMP CLOSE BARREL, SCREW MACHINE PIN, SOCKET STYLE CONTACT
  • FULL CYCLE RATCHET, SPRING LOADED TYPE
  • 26 TO 20 AWG CABLE SIZE
  • VINYL, INSULATED HANDLE TYPE
  • BLACK OXIDE HCS TOOL HANDLE MATERIAL
  • RED HANDLE COLOR
  • GC[T] BRAND
  • APPLICATION CRIMP CLOSE BARREL, SCREW MACHINE PIN, SOCKET STYLE CONTACT
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Wire, Cable, and Connector Tools
Product Number 12-466
Product Name Mechanical Hand Held Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimping Tool for Ferrules - 82033010 - Interpower
Specs
Tool Type Crimper
Technology Hand Tools
View Details
Positioner / Insert for Hand Crimp Tool - Z125-901 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

1.25mm Pitch High-Reliability Connector - Gecko

View Details
Tools - CRIMPIT F 6 L - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers