Waldom Electronics Individual Cable Tubing 12-1062

Description
HEAT TYPE PVC MATERIAL (27) 6 INCH 0.125 INCH MIN. EXPANDED DIAMETER 0.078 INCH MAX. RECOVERED DIAMETER 800 V PER MIL VOLTAGE RATING 250 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 250 DEG F SHRINK TEMPERATURE GC[T] BRAND APPLICABLE STANDARD ASTM D-922, MIL-1-631C, MIL-1-230535B PACKAGING TYPE BAG
Datasheet
Description
HEAT TYPE PVC MATERIAL (27) 6 INCH 0.125 INCH MIN. EXPANDED DIAMETER 0.078 INCH MAX. RECOVERED DIAMETER 800 V PER MIL VOLTAGE RATING 250 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 250 DEG F SHRINK TEMPERATURE GC[T] BRAND APPLICABLE STANDARD ASTM D-922, MIL-1-631C, MIL-1-230535B PACKAGING TYPE BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 12-1062 - Waldom Electronics
Rockford, IL, USA
Individual Cable Tubing
12-1062
Individual Cable Tubing 12-1062
HEAT TYPE PVC MATERIAL (27) 6 INCH 0.125 INCH MIN. EXPANDED DIAMETER 0.078 INCH MAX. RECOVERED DIAMETER 800 V PER MIL VOLTAGE RATING 250 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 250 DEG F SHRINK TEMPERATURE GC[T] BRAND APPLICABLE STANDARD ASTM D-922, MIL-1-631C, MIL-1-230535B PACKAGING TYPE BAG
  • HEAT TYPE
  • PVC MATERIAL
  • (27) 6 INCH
  • 0.125 INCH MIN. EXPANDED DIAMETER
  • 0.078 INCH MAX. RECOVERED DIAMETER
  • 800 V PER MIL VOLTAGE RATING
  • 250 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • 250 DEG F SHRINK TEMPERATURE
  • GC[T] BRAND
  • APPLICABLE STANDARD ASTM D-922, MIL-1-631C, MIL-1-230535B
  • PACKAGING TYPE BAG
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Protective Sleeving
Product Number 12-1062
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-1000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details