Waldom Electronics Individual Cable Tubing 12-1046

Description
HEAT TYPE PVC MATERIAL (27) 6 INCH 0.187 INCH MIN. EXPANDED DIAMETER 0.093 INCH MAX. RECOVERED DIAMETER 800 V PER MIL VOLTAGE RATING 250 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 250 DEG F SHRINK TEMPERATURE GC[T] BRAND APPLICABLE STANDARD ASTM D-922, MIL-1-631C, MIL-1-230535B PACKAGING TYPE BAG
Datasheet
Description
HEAT TYPE PVC MATERIAL (27) 6 INCH 0.187 INCH MIN. EXPANDED DIAMETER 0.093 INCH MAX. RECOVERED DIAMETER 800 V PER MIL VOLTAGE RATING 250 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 250 DEG F SHRINK TEMPERATURE GC[T] BRAND APPLICABLE STANDARD ASTM D-922, MIL-1-631C, MIL-1-230535B PACKAGING TYPE BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 12-1046 - Waldom Electronics
Rockford, IL, USA
Individual Cable Tubing
12-1046
Individual Cable Tubing 12-1046
HEAT TYPE PVC MATERIAL (27) 6 INCH 0.187 INCH MIN. EXPANDED DIAMETER 0.093 INCH MAX. RECOVERED DIAMETER 800 V PER MIL VOLTAGE RATING 250 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 250 DEG F SHRINK TEMPERATURE GC[T] BRAND APPLICABLE STANDARD ASTM D-922, MIL-1-631C, MIL-1-230535B PACKAGING TYPE BAG
  • HEAT TYPE
  • PVC MATERIAL
  • (27) 6 INCH
  • 0.187 INCH MIN. EXPANDED DIAMETER
  • 0.093 INCH MAX. RECOVERED DIAMETER
  • 800 V PER MIL VOLTAGE RATING
  • 250 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • 250 DEG F SHRINK TEMPERATURE
  • GC[T] BRAND
  • APPLICABLE STANDARD ASTM D-922, MIL-1-631C, MIL-1-230535B
  • PACKAGING TYPE BAG
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Protective Sleeving
Product Number 12-1046
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing - 0934446013 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene/Polyester
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Cable Sleeves - 1797021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.7087 to 1.34 inch (18 to 34 mm)
Length 394 inch (10000 mm)
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details