Waldom Electronics Individual Cable Tubing 12-1044

Description
HEAT TYPE PVC MATERIAL (30) 6 INCH 0.125 INCH MIN. EXPANDED DIAMETER 0.062 INCH MAX. RECOVERED DIAMETER 800 V PER MIL VOLTAGE RATING 250 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 250 DEG F SHRINK TEMPERATURE GC[T] BRAND APPLICABLE STANDARD ASTM D-922, MIL-1-631C, MIL-1-230535B PACKAGING TYPE BAG
Datasheet
Description
HEAT TYPE PVC MATERIAL (30) 6 INCH 0.125 INCH MIN. EXPANDED DIAMETER 0.062 INCH MAX. RECOVERED DIAMETER 800 V PER MIL VOLTAGE RATING 250 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 250 DEG F SHRINK TEMPERATURE GC[T] BRAND APPLICABLE STANDARD ASTM D-922, MIL-1-631C, MIL-1-230535B PACKAGING TYPE BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 12-1044 - Waldom Electronics
Rockford, IL, USA
Individual Cable Tubing
12-1044
Individual Cable Tubing 12-1044
HEAT TYPE PVC MATERIAL (30) 6 INCH 0.125 INCH MIN. EXPANDED DIAMETER 0.062 INCH MAX. RECOVERED DIAMETER 800 V PER MIL VOLTAGE RATING 250 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 250 DEG F SHRINK TEMPERATURE GC[T] BRAND APPLICABLE STANDARD ASTM D-922, MIL-1-631C, MIL-1-230535B PACKAGING TYPE BAG
  • HEAT TYPE
  • PVC MATERIAL
  • (30) 6 INCH
  • 0.125 INCH MIN. EXPANDED DIAMETER
  • 0.062 INCH MAX. RECOVERED DIAMETER
  • 800 V PER MIL VOLTAGE RATING
  • 250 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • 250 DEG F SHRINK TEMPERATURE
  • GC[T] BRAND
  • APPLICABLE STANDARD ASTM D-922, MIL-1-631C, MIL-1-230535B
  • PACKAGING TYPE BAG
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Protective Sleeving
Product Number 12-1044
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S8-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details