Waldom Electronics Individual Cable Tubing 12-1040

Description
HEAT TYPE PVC MATERIAL (35) 6 INCH 0.062 INCH MIN. EXPANDED DIAMETER 0.031 INCH MAX. RECOVERED DIAMETER 800 V PER MIL VOLTAGE RATING 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 250 DEG F SHRINK TEMPERATURE GC[T] BRAND APPLICABLE STANDARD ASTM D-922, MIL-1-631C, MIL-1-230535B PACKAGING TYPE BAG
Datasheet
Description
HEAT TYPE PVC MATERIAL (35) 6 INCH 0.062 INCH MIN. EXPANDED DIAMETER 0.031 INCH MAX. RECOVERED DIAMETER 800 V PER MIL VOLTAGE RATING 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 250 DEG F SHRINK TEMPERATURE GC[T] BRAND APPLICABLE STANDARD ASTM D-922, MIL-1-631C, MIL-1-230535B PACKAGING TYPE BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 12-1040 - Waldom Electronics
Rockford, IL, USA
Individual Cable Tubing
12-1040
Individual Cable Tubing 12-1040
HEAT TYPE PVC MATERIAL (35) 6 INCH 0.062 INCH MIN. EXPANDED DIAMETER 0.031 INCH MAX. RECOVERED DIAMETER 800 V PER MIL VOLTAGE RATING 105 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 250 DEG F SHRINK TEMPERATURE GC[T] BRAND APPLICABLE STANDARD ASTM D-922, MIL-1-631C, MIL-1-230535B PACKAGING TYPE BAG
  • HEAT TYPE
  • PVC MATERIAL
  • (35) 6 INCH
  • 0.062 INCH MIN. EXPANDED DIAMETER
  • 0.031 INCH MAX. RECOVERED DIAMETER
  • 800 V PER MIL VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • 2:1 SHRINK RATIO
  • 250 DEG F SHRINK TEMPERATURE
  • GC[T] BRAND
  • APPLICABLE STANDARD ASTM D-922, MIL-1-631C, MIL-1-230535B
  • PACKAGING TYPE BAG
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Protective Sleeving
Product Number 12-1040
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Tubing - 0989076023 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 2887439 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.5 inch (38 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details