The Waldmann MACH LED Plus 40 supports several visual tasks, even if when the space is limited. With an outer diameter of 40 mm and minimum length of 190 mm the MACH LED PLUS 40 ensures high illuminance with an impressive output density. ,This machine light reflects the state-of-the-art technology, with the latest LEDs, developed optics and a modern housing concept. With a protection rating of IP67, the MACH LED PLUS 40 is waterproof and oils and cooling lubricant resistant.
⢠Aluminium housing with solid safety glass,⢠Maintenance free LED technology,⢠Lifetime hours: 60000 hours,⢠Potted M12 connector,⢠Rate of protection: IP67
Lamp Type = LED
Lamp Supplied = Yes
Voltage Rating = 20 - 28 V dc
Wattage = 10.5 W
IP Rating = IP67
Length = 390 mm
EU Energy Efficiency Rating = A+
RS Components, Ltd. | |
---|---|
Product Category | Lamps |
Product Number | 1288466 |
Lamp Power | 10.5 watts |