Wakefield-Vette, Inc. Back Panel/Hardware DC0402012V2B-2T0

Description
AXIAL FAN, 40MM, 12VDC, 19.8CFM, 53DBA; SUPPLY VOLTAGE VDC:12V; FAN FRAME TYPE:SQUARE; FAN FRAME SIZE:40MM; EXTERNAL DEPTH:20MM; BEARING TYPE:BALL BEARING; AIR FLOW - CFM:19.8CFM; NOISE RATING:53DBA; POWER RATING:4.92W; IP RATING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
AXIAL FAN, 40MM, 12VDC, 19.8CFM, 53DBA; SUPPLY VOLTAGE VDC:12V; FAN FRAME TYPE:SQUARE; FAN FRAME SIZE:40MM; EXTERNAL DEPTH:20MM; BEARING TYPE:BALL BEARING; AIR FLOW - CFM:19.8CFM; NOISE RATING:53DBA; POWER RATING:4.92W; IP RATING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Back Panel/Hardware - 137804056 - Radwell International
Willingboro, NJ, United States
Back Panel/Hardware
137804056
Back Panel/Hardware 137804056
AXIAL FAN, 40MM, 12VDC, 19.8CFM, 53DBA; SUPPLY VOLTAGE VDC:12V; FAN FRAME TYPE:SQUARE; FAN FRAME SIZE:40MM; EXTERNAL DEPTH:20MM; BEARING TYPE:BALL BEARING; AIR FLOW - CFM:19.8CFM; NOISE RATING:53DBA; POWER RATING:4.92W; IP RATING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AXIAL FAN, 40MM, 12VDC, 19.8CFM, 53DBA; SUPPLY VOLTAGE VDC:12V; FAN FRAME TYPE:SQUARE; FAN FRAME SIZE:40MM; EXTERNAL DEPTH:20MM; BEARING TYPE:BALL BEARING; AIR FLOW - CFM:19.8CFM; NOISE RATING:53DBA; POWER RATING:4.92W; IP RATING:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 137804056
Product Name Back Panel/Hardware
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P3712M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2612596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details