Wakefield-Vette, Inc. Connectors,Interconnects 903-23-2-15-2-B-0

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 23-PowerQFN Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Package Cooled: Intel LGA1156 & LGA1155 Cooler Attachment Method: Bolt On and PC Pin Shape: Round Length: 0.50' (152.4mm) Width: 0.530" (13.46mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 23-PowerQFN Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Package Cooled: Intel LGA1156 & LGA1155 Cooler Attachment Method: Bolt On and PC Pin Shape: Round Length: 0.50' (152.4mm) Width: 0.530" (13.46mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 23-PowerQFN Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Package Cooled: Intel LGA1156 & LGA1155 Cooler Attachment Method: Bolt On and PC Pin Shape: Round Length: 0.50' (152.4mm) Width: 0.530" (13.46mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 23-PowerQFN
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Package Cooled: Intel LGA1156 & LGA1155 Cooler
Attachment Method: Bolt On and PC Pin
Shape: Round
Length: 0.50' (152.4mm)
Width: 0.530" (13.46mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products