The 669-52ABT3 is a heat sink designed for effective thermal management in electronic applications. It features a square shape with pin fins, measuring 1.700 inches (43.18 mm) in both length and width, and a fin height of 0.520 inches (13.21 mm). Constructed from aluminum with a black anodized finish, this heat sink is suitable for SPGA package cooling. It utilizes a clip attachment method along with thermal material for secure mounting. The product is rated for a power dissipation of 6.0W at a temperature rise of 40°C, with a thermal resistance of 4.00°C/W at a forced air flow of 100 LFM. This heat sink is packaged in bulk, with a standard package quantity of 500 units.
Win Source Part Number: 1159011-669-52ABT3
Category: Fans, Thermal Management>Thermal - Heat Sinks
Series: 669
Type: Top Mount
Package: Bulk
Length: 1.700" (43.18mm)
Standard Package: 500
Material: Aluminum
Shape: Square, Pin Fins
Package Cooled: SPGA
Attachment Method: Clip, Thermal Material
Width: 1.700" (43.18mm)
Power Dissipation @ Temperature Rise: 6.0W @ 40°C
Thermal Resistance @ Forced Air Flow: 4.00°C/W @ 100 LFM
Material Finish: Black Anodized
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Mfr: Wakefield-Vette
Base Product Number: 669-52
Fin Height: 0.520" (13.21mm)
| Win Source Electronics | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | 669-52ABT3 |
| Product Name | Fans, Thermal Management - Thermal - Heat Sinks |