Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HEAT PIPES
WAKEFIELD-VETTE, INC.
126457 -- HEAT PIPES, VAPOR CHAMBERS
Wakefield-Vette, Inc.
Heat Pipes, Vapor Chambers
126457
Description
FLATTENED, COPPER HEATPIPE, SINT
ODG (Origin Data Global)
Done
Datasheet
Description
FLATTENED, COPPER HEATPIPE, SINT
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Heat Pipes, Vapor Chambers
126457
Heat Pipes, Vapor Chambers
126457
FLATTENED, COPPER HEATPIPE, SINT
FLATTENED, COPPER HEATPIPE, SINT
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Heat Pipes
Product Number
126457
Product Name
Heat Pipes, Vapor Chambers
Unlock Full Specs
to access all available technical data
Similar Products
ToneCooling Technology Co., Ltd
TC-LGA7529 M98 PRO CPU Cooler | 7 Heat Pipes, 220W TDP, Silent PWM
Specs
Container / Shell
Aluminum; Copper; Copper base + Aluminum fins + 6mm heat pipes; Other Container / Shell
View Details
Rego Electronics Inc.
Heat Pipes
Specs
Type
Cylindrical
Thermal Conductivity
? to 100000 W/m-K (? to 57779 BTU-ft/hr-ft²-F)
Total Length
3.15 to 23.62 inch (80 to 600 mm)
View Details
DME Company
Heat Pipes
TPDC Series
Specs
Type
Cylindrical
Operating Temperature
150 to 600 F (65.56 to 316 C)
Diameter
0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details
Acrolab Ltd.
Standard (straight) Isobar® Heat Pipe
Specs
Type
Cylindrical
Diameter
0.0930 to 0.7480 inch (2.36 to 19 mm)
View Details