Wakefield Thermal, Inc. Thermoelectric Cooler Assy, Enclosure; Product Range Wakefield Thermal TEMA-AP-80-24

Description
THERMOELECTRIC COOLER ASSY, ENCLOSURE; Product Range:TECA Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:151.9mm; External Width - Metric:155mm; External Depth - Metric:203mm; External Height - Imperial:6"RoHS Compliant: Yes
Datasheet
Description
THERMOELECTRIC COOLER ASSY, ENCLOSURE; Product Range:TECA Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:151.9mm; External Width - Metric:155mm; External Depth - Metric:203mm; External Height - Imperial:6"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermoelectric Cooler Assy, Enclosure; Product Range Wakefield Thermal - 81AC3197 - Newark, An Avnet Company
Chicago, IL, United States
Thermoelectric Cooler Assy, Enclosure; Product Range Wakefield Thermal
81AC3197
Thermoelectric Cooler Assy, Enclosure; Product Range Wakefield Thermal 81AC3197
THERMOELECTRIC COOLER ASSY, ENCLOSURE; Product Range:TECA Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:151.9mm; External Width - Metric:155mm; External Depth - Metric:203mm; External Height - Imperial:6"RoHS Compliant: Yes

THERMOELECTRIC COOLER ASSY, ENCLOSURE; Product Range:TECA Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:151.9mm; External Width - Metric:155mm; External Depth - Metric:203mm; External Height - Imperial:6"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 81AC3197
Product Name Thermoelectric Cooler Assy, Enclosure; Product Range Wakefield Thermal
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details