PELTIER MODULE, 51.4W, 40 x 40 x 3.6mm; No. of Stages:1 Stage; Cooling Power Pc:51.4W; Current Max @ Diff Temperature Max:6A; Voltage Max @ Diff Temperature Max:15.4VDC; Length:40mm; Width:40mm; Depth:3.6mm; Product Range:TEC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermoelectric Coolers |
| Product Number | 79AC5305 |
| Product Name | Peltier Module, 51.4W, 40 X 40 X 3.6Mm; No. Of Stages Wakefield Thermal |