Peltier Module 72.0W @ 27°C 8.5A 90°C
PELTIER MODULE, 72W, 40 x 40 x 3.3mm; No. of Stages:1 Stage; Cooling Power Pc:72W; Current Max @ Diff Temperature Max:8.5A; Voltage Max @ Diff Temperature Max:15.4VDC; Length:40mm; Width:40mm; Depth:3.3mm; Product Range:TEC Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermoelectric Coolers | Thermoelectric Coolers |
| Product Number | 345-1735-ND | 79AC5304 |
| Product Name | Thermoelectric, Peltier Modules | Peltier Module, 72W, 40 X 40 X 3.3Mm; No. Of Stages Wakefield Thermal |