Peltier Module 21.4W @ 25°C 2.5A 90°C
PELTIER MODULE, 21.4W, 30 x 30 x 4mm; No. of Stages:1 Stage; Cooling Power Pc:21.4W; Current Max @ Diff Temperature Max:2.5A; Voltage Max @ Diff Temperature Max:15.4VDC; Length:30mm; Width:30mm; Depth:4mm; Product Range:TEC Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermoelectric Coolers | Thermoelectric Coolers |
| Product Number | 345-1732-ND | 79AC5302 |
| Product Name | Thermoelectric, Peltier Modules | Peltier Module, 21.4W, 30 X 30 X 4Mm; No. Of Stages Wakefield Thermal |