Peltier Module 38.5W @ 25°C 8.5A 90°C
PELTIER MODULE, 38.5W, 30 x 30 x 3.3mm; No. of Stages:1 Stage; Cooling Power Pc:38.5W; Current Max @ Diff Temperature Max:8.5A; Voltage Max @ Diff Temperature Max:8.6VDC; Length:30mm; Width:30mm; Depth:3.3mm; Product Range:TEC SeriesRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermoelectric Coolers | Thermoelectric Coolers |
| Product Number | 345-1741-ND | 79AC5299 |
| Product Name | Thermoelectric, Peltier Modules | Peltier Module, 38.5W, 30 X 30 X 3.3Mm; No. Of Stages Wakefield Thermal |