Peltier Module 33.4W @ 25°C 3.9A 90°C
PELTIER MODULE, 33.4W, 30 x 30 x 3.2mm; No. of Stages:1 Stage; Cooling Power Pc:33.4W; Current Max @ Diff Temperature Max:3.9A; Voltage Max @ Diff Temperature Max:15.4VDC; Length:30mm; Width:30mm; Depth:3.2mm; Power Rating:33.4W RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermoelectric Coolers | Thermoelectric Coolers |
| Product Number | 345-1733-ND | 79AC5298 |
| Product Name | Thermoelectric, Peltier Modules | Peltier Module, 33.4W, 30 X 30 X 3.2Mm; No. Of Stages Wakefield Thermal |