Peltier Module 16.8W @ 25°C 8.5A 90°C
PELTIER MODULE, 16.8W, 20 x 20 x 3.3mm; No. of Stages:1 Stage; Cooling Power Pc:16.8W; Current Max @ Diff Temperature Max:8.5A; Voltage Max @ Diff Temperature Max:3.75VDC; Length:20mm; Width:20mm; Depth:3.3mm; Power Rating:16.8W RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermoelectric Coolers | Thermoelectric Coolers |
| Product Number | 345-1740-ND | 79AC5297 |
| Product Name | Thermoelectric, Peltier Modules | Peltier Module, 16.8W, 20 X 20 X 3.3Mm; No. Of Stages Wakefield Thermal |