Wakefield Thermal, Inc. Pads, Sheets, Bridges PL-1-8-76X127-50

Description
Thermal Pad Gray 127.00mm x 76.20mm Rectangular Tacky - One Side
Request a Quote Datasheet
Description
Thermal Pad Gray 127.00mm x 76.20mm Rectangular Tacky - One Side
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pads, Sheets, Bridges - 345-PL-1-8-76X127-50-ND - DigiKey
Thief River Falls, MN, United States
Pads, Sheets, Bridges
345-PL-1-8-76X127-50-ND
Pads, Sheets, Bridges 345-PL-1-8-76X127-50-ND
Thermal Pad Gray 127.00mm x 76.20mm Rectangular Tacky - One Side

Thermal Pad Gray 127.00mm x 76.20mm Rectangular Tacky - One Side

Buy Now Datasheet
Thermal Pad, Grey, 5 X 3 X 0.04; Thickness Wakefield Thermal - 26AK5077 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Pad, Grey, 5 X 3 X 0.04; Thickness Wakefield Thermal
26AK5077
Thermal Pad, Grey, 5 X 3 X 0.04; Thickness Wakefield Thermal 26AK5077
THERMAL PAD, GREY, 5" X 3" X 0.04"; Thickness:0.04"; Conductive Material:-; Thermal Conductivity:8W/m.K; Thermal Impedance:-; Volume Resistivity:10000000 0000ohm-m; External Length:5"; External Width:3" RoHS Compliant: Yes

THERMAL PAD, GREY, 5" X 3" X 0.04"; Thickness:0.04"; Conductive Material:-; Thermal Conductivity:8W/m.K; Thermal Impedance:-; Volume Resistivity:100000000000ohm-m; External Length:5"; External Width:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Leveling and Filling Compounds Thermal Compounds and Thermal Interface Materials
Product Number 345-PL-1-8-76X127-50-ND 26AK5077
Product Name Pads, Sheets, Bridges Thermal Pad, Grey, 5 X 3 X 0.04; Thickness Wakefield Thermal
Thermal Conductivity 8 W/m-K (4.62 BTU-ft/hr-ft²-F) 8 W/m-K (4.62 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data