Wakefield Thermal, Inc. Pads, Sheets, Bridges PL-1-5-76X127-60

Description
Thermal Pad Brown 127.00mm x 76.20mm Rectangular Tacky - One Side
Request a Quote Datasheet
Description
Thermal Pad Brown 127.00mm x 76.20mm Rectangular Tacky - One Side
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pads, Sheets, Bridges - 345-PL-1-5-76X127-60-ND - DigiKey
Thief River Falls, MN, United States
Pads, Sheets, Bridges
345-PL-1-5-76X127-60-ND
Pads, Sheets, Bridges 345-PL-1-5-76X127-60-ND
Thermal Pad Brown 127.00mm x 76.20mm Rectangular Tacky - One Side

Thermal Pad Brown 127.00mm x 76.20mm Rectangular Tacky - One Side

Buy Now Datasheet
Thermal Pad, Silicone Elastmr, 5X3X0.04; Thickness Wakefield Thermal - 26AK5075 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Pad, Silicone Elastmr, 5X3X0.04; Thickness Wakefield Thermal
26AK5075
Thermal Pad, Silicone Elastmr, 5X3X0.04; Thickness Wakefield Thermal 26AK5075
THERMAL PAD, SILICONE ELASTMR, 5X3X0.04"; Thickness:0.04"; Conductive Material:Silicone Elastomer; Thermal Conductivity:5W/m.K; Thermal Impedance:-; Volume Resistivity:10000000 0000ohm-m; External Length:5"; External Width:3" RoHS Compliant: Yes

THERMAL PAD, SILICONE ELASTMR, 5X3X0.04"; Thickness:0.04"; Conductive Material:Silicone Elastomer; Thermal Conductivity:5W/m.K; Thermal Impedance:-; Volume Resistivity:100000000000ohm-m; External Length:5"; External Width:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Leveling and Filling Compounds Thermal Compounds and Thermal Interface Materials
Product Number 345-PL-1-5-76X127-60-ND 26AK5075
Product Name Pads, Sheets, Bridges Thermal Pad, Silicone Elastmr, 5X3X0.04; Thickness Wakefield Thermal
Thermal Conductivity 5 W/m-K (2.89 BTU-ft/hr-ft²-F) 5 W/m-K (2.89 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
Thermal Paste for Electronics - Electrolube ® HTS Silicone Heat Transfer Compound - MacDermid Alpha Electronics Solutions
Specs
Form / Shape Powder; Grease, Paste
Chemical System Silicone
Composition Filled
View Details
Thermal Grease - 1805298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Grease, Paste
View Details