Heat Sink BGA Aluminum Alloy Top Mount
HEAT SINK FAN, 0.7DEG C/W, 13.8CFM; Thermal Resistance:0.7°C/W; External Height - Metric:30.23mm; External Width - Metric:55mm; External Length - Metric:55.1mm; Flow Rate Max:13.8CFM; Noise Rating:31dBA; Heat Sink Mounting:Clip On RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Heat Sinks | Heat Sinks |
| Product Number | 345-1633-ND | 58AC8260 |
| Product Name | Heat Sinks | Heat Sink Fan, 0.7Deg C/w, 13.8Cfm; Thermal Resistance Wakefield Thermal |
| Device | Passive Heat Sink | |
| Mounting | Clips | |
| Thermal Resistance | 0.7000 °C / W | 0.7000 °C / W |
| Material | Aluminum |