Wakefield Thermal, Inc.
DC Brushless Fans (BLDC)
DC1203848J2B-2T0
Description
FAN 120X38MM 48VDC
Request a Quote
Email Supplier
Datasheet
Description
FAN 120X38MM 48VDC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
345-DC1203848J2B-2T0-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
190 SCFM (324 m³/hr)
|
|
Maximum Static Pressure
|
0.6900 in H2O (1.29 Torr)
|
|
Maximum Sound Level
|
56 dbA
|
|
Nominal Voltage
|
48 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
560 SCFM (952 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
0.8829 SCFM (1.5 m³/hr)
Maximum Static Pressure
0.2630 in H2O (0.4914 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
100 SCFM (170 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details