Wakefield Thermal, Inc.
DC Brushless Fans (BLDC)
DC1203824J2B-2T0
Description
FAN 120X38MM 24VDC
Request a Quote
Email Supplier
Datasheet
Description
FAN 120X38MM 24VDC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
345-DC1203824J2B-2T0-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
190 SCFM (324 m³/hr)
|
|
Maximum Static Pressure
|
0.6900 in H2O (1.29 Torr)
|
|
Maximum Sound Level
|
56 dbA
|
|
Nominal Voltage
|
24 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
70.63 SCFM (120 m³/hr)
Nominal Voltage
24 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
0.3885 SCFM (0.6603 m³/hr)
Maximum Static Pressure
0.0840 in H2O (0.1569 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
12.78 SCFM (21.73 m³/hr)
Maximum Static Pressure
0.0800 in H2O (0.1495 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
93.2 SCFM (158 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details