Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 178.4 CFM (5.00m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC1203812U2B-2T0-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 178 SCFM (303 m³/hr) |
| Maximum Static Pressure | 0.9400 in H2O (1.76 Torr) |
| Maximum Sound Level | 54 dbA |
| Nominal Voltage | 12 volts |