Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 114.7 CFM (3.21m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC1203812L2B-BT0-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 115 SCFM (195 m³/hr) |
| Maximum Static Pressure | 0.4100 in H2O (0.7660 Torr) |
| Maximum Sound Level | 41 dbA |
| Nominal Voltage | 12 volts |