FAN 120X25MM 48VDC
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC1202548V2B-2T0-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 121 SCFM (206 m³/hr) |
| Maximum Static Pressure | 0.5100 in H2O (0.9528 Torr) |
| Maximum Sound Level | 52 dbA |
| Nominal Voltage | 48 volts |