FAN 120X25MM 48VDC PWM/TACH
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC1202548H2B-BT0-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 104 SCFM (177 m³/hr) |
| Maximum Static Pressure | 0.4000 in H2O (0.7473 Torr) |
| Maximum Sound Level | 47 dbA |
| Nominal Voltage | 48 volts |