Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 77.0 CFM (2.16m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC1202512L2B-3T0-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 77 SCFM (131 m³/hr) |
| Maximum Static Pressure | 0.2300 in H2O (0.4297 Torr) |
| Maximum Sound Level | 39 dbA |
| Nominal Voltage | 12 volts |