Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 103.8 CFM (2.91m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC1202512H2B-BT0-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 104 SCFM (176 m³/hr) |
| Maximum Static Pressure | 0.4000 in H2O (0.7473 Torr) |
| Maximum Sound Level | 47 dbA |
| Nominal Voltage | 12 volts |