24VDC IP68 FAN 92X92X38MM 2-WIRE
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 345-DC0923824M2B-2T0-68-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 109 SCFM (186 m³/hr) |
| Maximum Static Pressure | 0.8600 in H2O (1.61 Torr) |
| Maximum Sound Level | 58 dbA |
| Nominal Voltage | 24 volts |